Quantum Storage Systems Open Surgical Case Cart, 4Shelves; Height Quantum Storage WRSC4-54-2460FS

Description
OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Surgical Case Cart, 4Shelves; Height Quantum Storage - 42AC6758 - Newark, An Avnet Company
Chicago, IL, United States
Open Surgical Case Cart, 4Shelves; Height Quantum Storage
42AC6758
Open Surgical Case Cart, 4Shelves; Height Quantum Storage 42AC6758
OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6758
Product Name Open Surgical Case Cart, 4Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 7938722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 4410 lbs (2000 kg)
Material Steel
Width 2 to 9 inch (58 to 220 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details