RS Components, Ltd. Platform Trolleys 2758915

Description
Bunded Trolley 100L
Request a Quote
Description
Bunded Trolley 100L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Trolleys - 2758915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
2758915
Platform Trolleys 2758915
Bunded Trolley 100L

Bunded Trolley 100L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2758915
Product Name Platform Trolleys
Capacity 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
Platform Trolleys - 2837105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Width 19 inch (480 mm)
View Details
Trolleys - 6693771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details