Quantum Storage Systems Ultra Stack & Hang Bin, Ivory, 30Lb; Bin Colour Quantum Storage QUS224IV

Description
ULTRA STACK & HANG BIN, IVORY, 30LB; Bin Colour:Ivory; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, IVORY, 30LB; Bin Colour:Ivory; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Ivory, 30Lb; Bin Colour Quantum Storage - 44AC7104 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Ivory, 30Lb; Bin Colour Quantum Storage
44AC7104
Ultra Stack & Hang Bin, Ivory, 30Lb; Bin Colour Quantum Storage 44AC7104
ULTRA STACK & HANG BIN, IVORY, 30LB; Bin Colour:Ivory; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, IVORY, 30LB; Bin Colour:Ivory; External Height:4"; External Width:4.125"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7104
Product Name Ultra Stack & Hang Bin, Ivory, 30Lb; Bin Colour Quantum Storage
Capacity 30 lbs (14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 1038689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details