RS Components, Ltd. Sack Trucks 251889

Description
Pneumatic tyre sackbarrow,1120x595x 435mm
Request a Quote
Description
Pneumatic tyre sackbarrow,1120x595x 435mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sack Trucks - 251889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sack Trucks
251889
Sack Trucks 251889
Pneumatic tyre sackbarrow,1120x595x 435mm

Pneumatic tyre sackbarrow,1120x595x435mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 251889
Product Name Sack Trucks
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Material Steel
Length 41 inch (1050 mm)
View Details
Dollies - 9097038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 529 lbs (240 kg)
Length 27 inch (680 mm)
View Details
Trolleys - 6693762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Trolleys - 456654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1250 lbs (567 kg)
Material Plastic
View Details