Quantum Storage Systems Cabinet, Interlock Drawer, 180Bin, Clr; No. Of Bins Quantum Storage QSC-QIC122CL

Description
CABINET, INTERLOCK DRAWER, 180BIN, CLR; No. of Bins:180; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CABINET, INTERLOCK DRAWER, 180BIN, CLR; No. of Bins:180; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Interlock Drawer, 180Bin, Clr; No. Of Bins Quantum Storage - 42AC5898 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Interlock Drawer, 180Bin, Clr; No. Of Bins Quantum Storage
42AC5898
Cabinet, Interlock Drawer, 180Bin, Clr; No. Of Bins Quantum Storage 42AC5898
CABINET, INTERLOCK DRAWER, 180BIN, CLR; No. of Bins:180; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

CABINET, INTERLOCK DRAWER, 180BIN, CLR; No. of Bins:180; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5898
Product Name Cabinet, Interlock Drawer, 180Bin, Clr; No. Of Bins Quantum Storage
Height 78.00 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary toolboxes - GT-5KKG30004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details