Quantum Storage Systems Bin Cabinet, Steel, 64Bins, Ivory, 400Lb; No. Of Bins Quantum Storage QSC-4805IV

Description
BIN CABINET, STEEL, 64BINS, IVORY, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 64BINS, IVORY, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 64Bins, Ivory, 400Lb; No. Of Bins Quantum Storage - 44AC6993 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 64Bins, Ivory, 400Lb; No. Of Bins Quantum Storage
44AC6993
Bin Cabinet, Steel, 64Bins, Ivory, 400Lb; No. Of Bins Quantum Storage 44AC6993
BIN CABINET, STEEL, 64BINS, IVORY, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes

BIN CABINET, STEEL, 64BINS, IVORY, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6993
Product Name Bin Cabinet, Steel, 64Bins, Ivory, 400Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details