Quantum Storage Systems Bin Cabinet, Steel, 84Bins, Clear, 400Lb; No. Of Bins Quantum Storage QSC-4804CL

Description
BIN CABINET, STEEL, 84BINS, CLEAR, 400LB; No. of Bins:84; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 84BINS, CLEAR, 400LB; No. of Bins:84; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 84Bins, Clear, 400Lb; No. Of Bins Quantum Storage - 42AC5927 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 84Bins, Clear, 400Lb; No. Of Bins Quantum Storage
42AC5927
Bin Cabinet, Steel, 84Bins, Clear, 400Lb; No. Of Bins Quantum Storage 42AC5927
BIN CABINET, STEEL, 84BINS, CLEAR, 400LB; No. of Bins:84; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, STEEL, 84BINS, CLEAR, 400LB; No. of Bins:84; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5927
Product Name Bin Cabinet, Steel, 84Bins, Clear, 400Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details