Quantum Storage Systems Bin Cabinet, 58Bins, Red, 800Lb; No. Of Bins Quantum Storage QSC-3672-4DRD

Description
BIN CABINET, 58BINS, RED, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, 58BINS, RED, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 58Bins, Red, 800Lb; No. Of Bins Quantum Storage - 44AC6964 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 58Bins, Red, 800Lb; No. Of Bins Quantum Storage
44AC6964
Bin Cabinet, 58Bins, Red, 800Lb; No. Of Bins Quantum Storage 44AC6964
BIN CABINET, 58BINS, RED, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

BIN CABINET, 58BINS, RED, 800LB; No. of Bins:58; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6964
Product Name Bin Cabinet, 58Bins, Red, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Stacking cabinets - R5HHE-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details