Quantum Storage Systems Bin Cabinet, Steel, 96Bins, Green, 800Lb; No. Of Bins Quantum Storage QSC-36-96-4ISGN

Description
BIN CABINET, STEEL, 96BINS, GREEN, 800LB; No. of Bins:96; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 96BINS, GREEN, 800LB; No. of Bins:96; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 96Bins, Green, 800Lb; No. Of Bins Quantum Storage - 44AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 96Bins, Green, 800Lb; No. Of Bins Quantum Storage
44AC6944
Bin Cabinet, Steel, 96Bins, Green, 800Lb; No. Of Bins Quantum Storage 44AC6944
BIN CABINET, STEEL, 96BINS, GREEN, 800LB; No. of Bins:96; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes

BIN CABINET, STEEL, 96BINS, GREEN, 800LB; No. of Bins:96; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6944
Product Name Bin Cabinet, Steel, 96Bins, Green, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5ABD-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details