Quantum Storage Systems Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage QSB105YL

Description
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage - 44AC6777 - Newark, An Avnet Company
Chicago, IL, United States
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage
44AC6777
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage 44AC6777
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6777
Product Name Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Trolleys - 7898539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Length 33 inch (840 mm)
Width 26 inch (650 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details