RS Components, Ltd. Platform Trolleys 4442486

Description
Large shelf truck,1050x975x705mm 41kg
Request a Quote
Description
Large shelf truck,1050x975x705mm 41kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Trolleys - 4442486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
4442486
Platform Trolleys 4442486
Large shelf truck,1050x975x705mm 41kg

Large shelf truck,1050x975x705mm 41kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 4442486
Product Name Platform Trolleys
Capacity 882 lbs (400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 8517604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 31 inch (790 mm)
Width 16 inch (405 mm)
View Details
Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details
Sack Trucks - 1874986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Length 12 inch (310 mm)
Width 13 inch (335 mm)
View Details
Platform Trolleys - 2308237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 400 lbs (181 kg)
Length 33 inch (826 mm)
Width 20 inch (520 mm)
View Details