Quantum Storage Systems Bin Cabinet, Sloped Shelf, 36Bins, Green; No. Of Bins Quantum Storage QPR-107GN

Description
BIN CABINET, SLOPED SHELF, 36BINS, GREEN; No. of Bins:36; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Description
BIN CABINET, SLOPED SHELF, 36BINS, GREEN; No. of Bins:36; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bin Cabinet, Sloped Shelf, 36 Bins, Green, is designed for efficient storage and organization. It features a total of 36 bins, providing ample space for various items. The cabinet has a height of 78 inches, a width of 18 inches, and a length of 36 inches, making it suitable for various environments. It has a load capacity of 500 pounds, allowing for the storage of heavier items. The cabinet is RoHS compliant, indicating it meets environmental standards. This product is ideal for engineers looking for a durable and functional storage solution.

Datasheet Summary
Powered by GS/AI

The Bin Cabinet, Sloped Shelf, 36 Bins, Green, is designed for efficient storage and organization. It features a total of 36 bins, providing ample space for various items. The cabinet has a height of 78 inches, a width of 18 inches, and a length of 36 inches, making it suitable for various environments. It has a load capacity of 500 pounds, allowing for the storage of heavier items. The cabinet is RoHS compliant, indicating it meets environmental standards. This product is ideal for engineers looking for a durable and functional storage solution.

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Sloped Shelf, 36Bins, Green; No. Of Bins Quantum Storage - 44AC6311 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Sloped Shelf, 36Bins, Green; No. Of Bins Quantum Storage
44AC6311
Bin Cabinet, Sloped Shelf, 36Bins, Green; No. Of Bins Quantum Storage 44AC6311
BIN CABINET, SLOPED SHELF, 36BINS, GREEN; No. of Bins:36; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Green RoHS Compliant: Yes

BIN CABINET, SLOPED SHELF, 36BINS, GREEN; No. of Bins:36; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6311
Product Name Bin Cabinet, Sloped Shelf, 36Bins, Green; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details