Quantum Storage Systems Interlocking Cabinet, 144Drawer, Red; No. Of Drawers Quantum Storage QIC-270-64RD

Description
INTERLOCKING CABINET, 144DRAWER, RED; No. of Drawers:144; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 144DRAWER, RED; No. of Drawers:144; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 144Drawer, Red; No. Of Drawers Quantum Storage - 44AC6081 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 144Drawer, Red; No. Of Drawers Quantum Storage
44AC6081
Interlocking Cabinet, 144Drawer, Red; No. Of Drawers Quantum Storage 44AC6081
INTERLOCKING CABINET, 144DRAWER, RED; No. of Drawers:144; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes

INTERLOCKING CABINET, 144DRAWER, RED; No. of Drawers:144; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6081
Product Name Interlocking Cabinet, 144Drawer, Red; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details