RS Components, Ltd. Tool Bags 1885809

Description
CK MA2640 Tool Bag
Request a Quote
Description
CK MA2640 Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 1885809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
1885809
Tool Bags 1885809
CK MA2640 Tool Bag

CK MA2640 Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1885809
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
Tool Bags - 1883117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 12.20 inch (310 mm)
View Details
Tool Boxes - 1366423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 21.18 inch (538 mm)
View Details
Tool Boxes - 2544049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 8.46 inch (215 mm)
View Details