Quantum Storage Systems Interlocking Cabinet, 288Drawer, Ivory; No. Of Drawers Quantum Storage QIC-270-122IV

Description
INTERLOCKING CABINET, 288DRAWER, IVORY; No. of Drawers:288; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 288DRAWER, IVORY; No. of Drawers:288; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 288Drawer, Ivory; No. Of Drawers Quantum Storage - 44AC6072 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 288Drawer, Ivory; No. Of Drawers Quantum Storage
44AC6072
Interlocking Cabinet, 288Drawer, Ivory; No. Of Drawers Quantum Storage 44AC6072
INTERLOCKING CABINET, 288DRAWER, IVORY; No. of Drawers:288; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

INTERLOCKING CABINET, 288DRAWER, IVORY; No. of Drawers:288; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6072
Product Name Interlocking Cabinet, 288Drawer, Ivory; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1856045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.09 inch (180 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details