RS Components, Ltd. Key Cabinets 136170

Description
KEY CABINETS, 20 hooks, Off-white
Request a Quote
Description
KEY CABINETS, 20 hooks, Off-white
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Key Cabinets - 136170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Cabinets
136170
Key Cabinets 136170
KEY CABINETS, 20 hooks, Off-white

KEY CABINETS, 20 hooks, Off-white

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 136170
Product Name Key Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1589302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 4.25 inch (108 mm)
Width 10.43 inch (265 mm)
View Details
Tool Bags - 1340440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.68 inch (195 mm)
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details
Hazardous Substance Cabinets - 1839095 - RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 35.43 inch (900 mm)
View Details