Quantum Storage Systems Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage QIC-170-161BL

Description
INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage - 44AC6026 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage
44AC6026
Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage 44AC6026
INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6026
Product Name Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyethylene, Polyamide, Polypropylene
Height 9.45 inch (240 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details