Quantum Storage Systems Dolly Base Security Cart, Chrome; Height Quantum Storage MD2436-70SEC

Description
DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolly Base Security Cart, Chrome; Height Quantum Storage - 42AC5000 - Newark, An Avnet Company
Chicago, IL, United States
Dolly Base Security Cart, Chrome; Height Quantum Storage
42AC5000
Dolly Base Security Cart, Chrome; Height Quantum Storage 42AC5000
DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DOLLY BASE SECURITY CART, CHROME; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5000
Product Name Dolly Base Security Cart, Chrome; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details