RS Components, Ltd. Motion Control Sensors 1730775

Description
Linear Motion potentiometer CP 50mm 5K
Request a Quote
Description
Linear Motion potentiometer CP 50mm 5K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Control Sensors - 1730775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
1730775
Motion Control Sensors 1730775
Linear Motion potentiometer CP 50mm 5K

Linear Motion potentiometer CP 50mm 5K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Encoders
Product Number 1730775
Product Name Motion Control Sensors
Operating Temperature 221 F (105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 1883523 - RS Components, Ltd.
Specs
Encoder Technology Optical
Output Signal Analogue
Shaft Speed 6000 rpm
View Details
Motion Control Sensors - 100465 - RS Components, Ltd.
Specs
Diameter / Width 0.2362 inch (6 mm)
Operating Temperature -4 F (-20 C)
View Details