Teledyne DALSA Z-Trak 2 S2K

Description
Z-Trak™2 is a new family of 3D profile sensors built on Teledyne’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. High-speed, in-line height measurement and inspection Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments. Delivering scan speeds of up to 45,000 profiles/sec Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK. Features Include: Up to 2K points/profile; scan rate up to 45K profiles/sec Built-in single frame HDR 360° inspection and occlusion removal Handles varying surface reflectivity to deliver consistent results Multi-Sensor Synchronization using single, low cost setup IP67 enclosure for harsh operating conditions Sherlock 8.1 for rapid application deployment Red and blue models Reflection compensation algorithms Diffused or spurious topologies 1, 2.5 and 5GigE interface Z-Trak2 for single and multi-sensor configurations Combine up to 16 sensors for 360° measurements and inspection Unified measurement space Single cable synchronization Advanced laser sequencing using heterogeneous models to improve accuracy Z-Trak 3D Apps Studio Key Features New 3D tools for defect inspection on flat, curved, round or extruded parts Thickness measurement tool Bead profile tool delivers feature dimensions and location data Reflection elimination tool for improved measurements Preserve data integrity when working with the data from multiple sensors Simultaneous acquisition and processing of 3D scans and 2D images (reflectance data) Expanded set of fully documented reference examples and programs Accessible from Sherlock 8.30 Key Markets & Applications Inspection, detection, identification, and guidance in: Electronics Semiconductor Automotive Factory automation Logistics Robotics Wood
Request a Quote
Description
Z-Trak™2 is a new family of 3D profile sensors built on Teledyne’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. High-speed, in-line height measurement and inspection Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments. Delivering scan speeds of up to 45,000 profiles/sec Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK. Features Include: Up to 2K points/profile; scan rate up to 45K profiles/sec Built-in single frame HDR 360° inspection and occlusion removal Handles varying surface reflectivity to deliver consistent results Multi-Sensor Synchronization using single, low cost setup IP67 enclosure for harsh operating conditions Sherlock 8.1 for rapid application deployment Red and blue models Reflection compensation algorithms Diffused or spurious topologies 1, 2.5 and 5GigE interface Z-Trak2 for single and multi-sensor configurations Combine up to 16 sensors for 360° measurements and inspection Unified measurement space Single cable synchronization Advanced laser sequencing using heterogeneous models to improve accuracy Z-Trak 3D Apps Studio Key Features New 3D tools for defect inspection on flat, curved, round or extruded parts Thickness measurement tool Bead profile tool delivers feature dimensions and location data Reflection elimination tool for improved measurements Preserve data integrity when working with the data from multiple sensors Simultaneous acquisition and processing of 3D scans and 2D images (reflectance data) Expanded set of fully documented reference examples and programs Accessible from Sherlock 8.30 Key Markets & Applications Inspection, detection, identification, and guidance in: Electronics Semiconductor Automotive Factory automation Logistics Robotics Wood
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Z-Trak 2 - S2K - Teledyne DALSA
Waterloo, Ontario, Canada
Z-Trak 2
S2K
Z-Trak 2 S2K
Z-Trak™2 is a new family of 3D profile sensors built on Teledyne’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. High-speed, in-line height measurement and inspection Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments. Delivering scan speeds of up to 45,000 profiles/sec Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK. Features Include: Up to 2K points/profile; scan rate up to 45K profiles/sec Built-in single frame HDR 360° inspection and occlusion removal Handles varying surface reflectivity to deliver consistent results Multi-Sensor Synchronization using single, low cost setup IP67 enclosure for harsh operating conditions Sherlock 8.1 for rapid application deployment Red and blue models Reflection compensation algorithms Diffused or spurious topologies 1, 2.5 and 5GigE interface Z-Trak2 for single and multi-sensor configurations Combine up to 16 sensors for 360° measurements and inspection Unified measurement space Single cable synchronization Advanced laser sequencing using heterogeneous models to improve accuracy Z-Trak 3D Apps Studio Key Features New 3D tools for defect inspection on flat, curved, round or extruded parts Thickness measurement tool Bead profile tool delivers feature dimensions and location data Reflection elimination tool for improved measurements Preserve data integrity when working with the data from multiple sensors Simultaneous acquisition and processing of 3D scans and 2D images (reflectance data) Expanded set of fully documented reference examples and programs Accessible from Sherlock 8.30 Key Markets & Applications Inspection, detection, identification, and guidance in: Electronics Semiconductor Automotive Factory automation Logistics Robotics Wood

Z-Trak™2 is a new family of 3D profile sensors built on Teledyne’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications.

High-speed, in-line height measurement and inspection

Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications.

Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments.

Delivering scan speeds of up to 45,000 profiles/sec

Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK.

Features Include:

  • Up to 2K points/profile; scan rate up to 45K profiles/sec
  • Built-in single frame HDR
  • 360° inspection and occlusion removal
  • Handles varying surface reflectivity to deliver consistent results
  • Multi-Sensor Synchronization using single, low cost setup
  • IP67 enclosure for harsh operating conditions
  • Sherlock 8.1 for rapid application deployment
  • Red and blue models
  • Reflection compensation algorithms
  • Diffused or spurious topologies
  • 1, 2.5 and 5GigE interface

Z-Trak2 for single and multi-sensor configurations

  • Combine up to 16 sensors for 360° measurements and inspection
  • Unified measurement space
  • Single cable synchronization
  • Advanced laser sequencing using heterogeneous models to improve accuracy

Z-Trak 3D Apps Studio

Key Features

  • New 3D tools for defect inspection on flat, curved, round or extruded parts
  • Thickness measurement tool
  • Bead profile tool delivers feature dimensions and location data
  • Reflection elimination tool for improved measurements
  • Preserve data integrity when working with the data from multiple sensors
  • Simultaneous acquisition and processing of 3D scans and 2D images (reflectance data)
  • Expanded set of fully documented reference examples and programs
  • Accessible from Sherlock 8.30

Key Markets & Applications

Inspection, detection, identification, and guidance in:

  • Electronics
  • Semiconductor
  • Automotive
  • Factory automation
  • Logistics
  • Robotics
  • Wood
Supplier's Site

Technical Specifications

  Teledyne DALSA
Product Category 3D Scanners
Product Number S2K
Product Name Z-Trak 2
Control PC
Unlock Full Specs
to access all available technical data

Similar Products

3D Profile Sensors - Z-Trak LP2C 4K - Teledyne DALSA
Specs
Temperature Range 50 to 122 F (10 to 50 C)
Control PC
z-axis 0 to 26 inch (4 to 650 mm)
View Details
3D Profile Sensors - Z-Trak LP2C 4K - Teledyne DALSA
Specs
Temperature Range 50 to 122 F (10 to 50 C)
Control PC
z-axis 0 to 26 inch (4 to 650 mm)
View Details
Z-Trak Express -  - Teledyne DALSA
Teledyne DALSA
Specs
Control PC
x-axis 4 to 68 inch (109 to 1720 mm)
z-axis 2 to 27 inch (40 to 675 mm)
View Details
Z-Trak Express -  - Teledyne DALSA
Teledyne DALSA
Specs
Control PC
x-axis 4 to 68 inch (109 to 1720 mm)
z-axis 2 to 27 inch (40 to 675 mm)
View Details