Quam-Nichols Company Loudspeaker, Wall Mnt, Volume Ctrl, 5W; Product Range Quam Nichols SYSTEM 3/VC

Description
LOUDSPEAKER, WALL MNT, VOLUME CTRL, 5W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, WALL MNT, VOLUME CTRL, 5W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Wall Mnt, Volume Ctrl, 5W; Product Range Quam Nichols - 02H2707 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Wall Mnt, Volume Ctrl, 5W; Product Range Quam Nichols
02H2707
Loudspeaker, Wall Mnt, Volume Ctrl, 5W; Product Range Quam Nichols 02H2707
LOUDSPEAKER, WALL MNT, VOLUME CTRL, 5W; Product Range:- RoHS Compliant: Yes

LOUDSPEAKER, WALL MNT, VOLUME CTRL, 5W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 02H2707
Product Name Loudspeaker, Wall Mnt, Volume Ctrl, 5W; Product Range Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details