Quam-Nichols Company Blind Mount Speaker, 5W-25/70V Transfrmr; Product Range Quam Nichols SYSTEM 21

Description
BLIND MOUNT SPEAKER, 5W-25/70V TRANSFRMR; Product Range:
Datasheet
Description
BLIND MOUNT SPEAKER, 5W-25/70V TRANSFRMR; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blind Mount Speaker, 5W-25/70V Transfrmr; Product Range Quam Nichols - 04P7974 - Newark, An Avnet Company
Chicago, IL, United States
Blind Mount Speaker, 5W-25/70V Transfrmr; Product Range Quam Nichols
04P7974
Blind Mount Speaker, 5W-25/70V Transfrmr; Product Range Quam Nichols 04P7974
BLIND MOUNT SPEAKER, 5W-25/70V TRANSFRMR; Product Range:

BLIND MOUNT SPEAKER, 5W-25/70V TRANSFRMR; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 04P7974
Product Name Blind Mount Speaker, 5W-25/70V Transfrmr; Product Range Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details