Quam-Nichols Company Speaker/clock Assy, 5W-25/70V Transfrmr; Product Range Quam Nichols C5/BU/CK1/S

Description
SPEAKER/CLOCK ASSY, 5W-25/70V TRANSFRMR; Product Range:C5 Series
Datasheet
Description
SPEAKER/CLOCK ASSY, 5W-25/70V TRANSFRMR; Product Range:C5 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker/clock Assy, 5W-25/70V Transfrmr; Product Range Quam Nichols - 14M1922 - Newark, An Avnet Company
Chicago, IL, United States
Speaker/clock Assy, 5W-25/70V Transfrmr; Product Range Quam Nichols
14M1922
Speaker/clock Assy, 5W-25/70V Transfrmr; Product Range Quam Nichols 14M1922
SPEAKER/CLOCK ASSY, 5W-25/70V TRANSFRMR; Product Range:C5 Series

SPEAKER/CLOCK ASSY, 5W-25/70V TRANSFRMR; Product Range:C5 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 14M1922
Product Name Speaker/clock Assy, 5W-25/70V Transfrmr; Product Range Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details
Speakers - PMT-30N18AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 243 Hz
View Details