Qualtek Electronics Corp. QMB Series Thermal Circuit Breaker, 15A QMB-153-00ENN-3BA

Description
QMB Series Thermal Circuit Breaker Features: Rating: 15A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote
Description
QMB Series Thermal Circuit Breaker Features: Rating: 15A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QMB-153-00ENN-3BA is a thermal circuit breaker rated for 15A at 125/250V AC and 32V DC. It features a panel cutout suitable for panel thicknesses ranging from 0.8mm to 2.5mm. The button is black with white print. This circuit breaker is compliant with multiple safety standards, including UL, cUL, TUV, CCC, CE, and CSA, and is RoHS compliant. It offers a dielectric strength of 1500VAC for one minute and has an interrupting capacity of 1000A at 125VAC. The insulation resistance is rated at 100M Ohms, and it has a resettable overload capacity of 10 times the rated current.

Datasheet Summary
Powered by GS/AI

The QMB-153-00ENN-3BA is a thermal circuit breaker rated for 15A at 125/250V AC and 32V DC. It features a panel cutout suitable for panel thicknesses ranging from 0.8mm to 2.5mm. The button is black with white print. This circuit breaker is compliant with multiple safety standards, including UL, cUL, TUV, CCC, CE, and CSA, and is RoHS compliant. It offers a dielectric strength of 1500VAC for one minute and has an interrupting capacity of 1000A at 125VAC. The insulation resistance is rated at 100M Ohms, and it has a resettable overload capacity of 10 times the rated current.

Suppliers

Company
Product
Description
Supplier Links
QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Mentor, OH, United States
QMB Series Thermal Circuit Breaker, 15A
QMB-153-00ENN-3BA
QMB Series Thermal Circuit Breaker, 15A QMB-153-00ENN-3BA
QMB Series Thermal Circuit Breaker Features: Rating: 15A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE

QMB Series Thermal Circuit Breaker
Features:
Rating: 15A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CSA, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Circuit Breakers
Product Number QMB-153-00ENN-3BA
Product Name QMB Series Thermal Circuit Breaker, 15A
Rated AC Voltage 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - Q515-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details