Qualtek Electronics Corp. 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing Q1-2-02-QB6IN-3

Description
General Purpose, Non-Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces. Operating temperature: -55°C to +105°C Minimum shrink temperature: 80°C Full recovery temperature: 100°C Standard colors: Black, clear Other colors are available upon request RoHS Compliant
Request a Quote
Description
General Purpose, Non-Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces. Operating temperature: -55°C to +105°C Minimum shrink temperature: 80°C Full recovery temperature: 100°C Standard colors: Black, clear Other colors are available upon request RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thin wall heat shrink tubing with a 2:1 shrink ratio, designed for general-purpose electrical insulation and mechanical protection where flame retardant properties are not required. Made of non-flame retardant polyolefin, it operates from -55°C to +105°C, shrinks at a minimum of 80°C, and fully recovers at 100°C. Available in black or clear, with a bright, shiny surface. RoHS compliant. Supplied in a 2.0 mm as-supplied diameter, recovering to 1.0 mm with a minimum wall thickness of 0.44 mm, packaged in 200-meter spools.

Datasheet Summary
Powered by GS/AI

Thin wall heat shrink tubing with a 2:1 shrink ratio, designed for general-purpose electrical insulation and mechanical protection where flame retardant properties are not required. Made of non-flame retardant polyolefin, it operates from -55°C to +105°C, shrinks at a minimum of 80°C, and fully recovers at 100°C. Available in black or clear, with a bright, shiny surface. RoHS compliant. Supplied in a 2.0 mm as-supplied diameter, recovering to 1.0 mm with a minimum wall thickness of 0.44 mm, packaged in 200-meter spools.

Suppliers

Company
Product
Description
Supplier Links
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-QB6IN-3 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing
Q1-2-02-QB6IN-3
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing Q1-2-02-QB6IN-3
General Purpose, Non-Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces. Operating temperature: -55°C to +105°C Minimum shrink temperature: 80°C Full recovery temperature: 100°C Standard colors: Black, clear Other colors are available upon request RoHS Compliant

General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q1-2-02-QB6IN-3
Product Name 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-02-SS1000FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - Q-175K-1-02-QB48IN-5-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details