Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QADA-65-12-1401

Description
12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q982-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q982-ND
AC DC Desktop, Wall Power Adapters Q982-ND
12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics - 33AC5752 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics
33AC5752
Adaptor, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics 33AC5752
ADAPTOR, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q982-ND 33AC5752
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 5A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data