The FMA1-12038WBHW12 is a 120x120x38mm brushless EC axial fan with two ball bearings, designed for air cooling applications. It operates on 100-240 VAC, draws 0.18 A, and consumes 9.50 W at a speed of 3500 rpm, moving 123.92 CFM (3.51 CMM) with a static pressure of 90.51 Pa and a noise level of 49.3 dB(A). The fan has 300mm UL 1007 AWG 22 wire leads, a plastic frame and impeller rated UL94V-0, and is IP54 rated. It operates from -20°C to 70°C and has a rated life expectancy of 70,000 hours at 40°C.
FMA1-12038WBHW12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Win Source Part Number: 974198-FMA1-12038WBH
Category: Fans, Thermal Management>AC Fans
Series: FMA1-12038
Features: Electronic Commutation (EC)
Termination: 2 Wire Leads
Package: Bulk
Ingress Protection: IP54 - Dust Protected, Water Resistant
Standard Package: 40
Voltage - Rated: 100 ~ 240VAC
Power (Watts): 9.50W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Width: 38.50mm
Air Flow: 123.9 CFM (3.47m³/min)
Static Pressure: 0.363 in H2O (90.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 49.3dB(A)
RPM: 3500 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
Dimension: Square - 120mm L x 120mm H
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.180A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Qualtek
Other Names: Q1279
Base Product Number: FMA1-12038
Approval Agency: CE, cURus
AC Fans EC FAN, 120x120x38mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, WIRE LEADS
| Qualtek Electronics Corp. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FMA1-12038WBHW12 | Q1279-ND | 974198-FMA1-12038WBHW12 | FMA1-12038WBHW12 |
| Product Name | 120x120x38mm, 100-240VAC, 123.92CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan | AC Fans | Fans, Thermal Management - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 124 SCFM (211 m³/hr) | 124 SCFM (211 m³/hr) | ||
| Maximum Static Pressure | 0.3600 in H2O (0.6726 Torr) | 0.3630 in H2O (0.6782 Torr) | ||
| Maximum Sound Level | 49.3 dbA | 49.3 dbA | ||
| Nominal Voltage | 100 to 240 volts | 100 to 240 volts |