The FAD1-04010 series is a 40x40x10mm DC axial fan with a brushless DC motor, impedance protection, and plastic UL94V-0 frame and impeller. It offers hydrodynamic bearing options with a 50,000-hour life expectancy and operates from -10°C to 70°C. The fan uses UL 1007 AWG 26, 300mm wire leads. The FAD1-04010D * MW11 variant is rated at 24 VDC, draws 0.040 A, consumes 0.96 W, and achieves 4800 rpm with 5.000 CFM airflow and 0.078 inAq static pressure, producing 22.0 dB/A noise at 17.0 g weight. Noise is measured one meter from the intake axis.
FAD1-04010DHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 40x10mm hydro 24VDC WIRE
FAN AXIAL 40X10MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010DHMW11 | FAD1-04010DHMW11 | FAD1-04010DHMW11 |
| Product Name | 40x40x10mm, 24 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5 SCFM (8.5 m³/hr) | 5 SCFM (8.5 m³/hr) | |
| Maximum Static Pressure | 0.0780 in H2O (0.1457 Torr) | ||
| Maximum Sound Level | 22 dbA | 22 dbA | |
| Nominal Voltage | 24 volts | 24 volts |