Qualtek Electronics Corp. 30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010CHMW11

Description
FAD1-03010CHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote
Description
FAD1-03010CHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FAD1-03010CHMW11 is a 30x30x10mm brushless DC axial fan with a hydrodynamic bearing, operating at 12 VDC, delivering 3.3 CFM airflow at 9000 rpm, and consuming 0.540 W of power. It features UL 1571 AWG 28, 140mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 70°C, and a life expectancy of 50,000 hours. Noise level is rated at 30.0 dB/A. The part has UL approval.

Datasheet Summary
Powered by GS/AI

FAD1-03010CHMW11 is a 30x30x10mm brushless DC axial fan with a hydrodynamic bearing, operating at 12 VDC, delivering 3.3 CFM airflow at 9000 rpm, and consuming 0.540 W of power. It features UL 1571 AWG 28, 140mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 70°C, and a life expectancy of 50,000 hours. Noise level is rated at 30.0 dB/A. The part has UL approval.

Suppliers

Company
Product
Description
Supplier Links
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHMW11 - Qualtek Electronics Corp.
Mentor, OH, United States
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-03010CHMW11
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010CHMW11
FAD1-03010CHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

FAD1-03010CHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 30x10mm 12VDC Hydro WIRE

DC Fans DC FAN 30x10mm 12VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010CHMW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-03010CHMW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-03010CHMW11
FAN AXIAL 30X10MM 12VDC WIRE

FAN AXIAL 30X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-03010CHMW11 FAD1-03010CHMW11 FAD1-03010CHMW11
Product Name 30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr) 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
DC Fans - FAD1-03010BBHW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers