Qualtek Electronics Corp. 120x120x25mm, 100-240VAC, 69.77CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-12025WBMT12

Description
FMA1-12025WBMT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-12025WBMT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x25mm, 100-240VAC, 69.77CFM, Terminal, IP54, Ball Bearing EC Axial Fan - FMA1-12025WBMT12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x25mm, 100-240VAC, 69.77CFM, Terminal, IP54, Ball Bearing EC Axial Fan
FMA1-12025WBMT12
120x120x25mm, 100-240VAC, 69.77CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-12025WBMT12
FMA1-12025WBMT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

FMA1-12025WBMT12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-12025WBMT12
Product Name 120x120x25mm, 100-240VAC, 69.77CFM, Terminal, IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.77 SCFM (119 m³/hr)
Maximum Static Pressure 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 41.9 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

25x25x10mm, 5 VDC, 1.6 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-02510BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-04020BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-04010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers