Qualtek Electronics Corp. 40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04010DBLW11

Description
FAD1-04010DBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-04010DBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-04010DBLW11 is a 40x40x10mm brushless DC axial fan with a two-ball bearing and 300mm UL 1007 AWG 26 wire leads. It operates at 24 VDC, drawing 0.030 A and consuming 0.72 W, with a rated speed of 4200 rpm, air flow of 4.2 CFM, and static pressure of 0.060 inAq. Noise level is 21.0 dB(A), and the unit weighs 17.0 g. The frame and impeller are made of UL94V-0 plastic. Operating temperature ranges from -10°C to 70°C, with a life expectancy of 70,000 hours.

Datasheet Summary
Powered by GS/AI

The FAD1-04010DBLW11 is a 40x40x10mm brushless DC axial fan with a two-ball bearing and 300mm UL 1007 AWG 26 wire leads. It operates at 24 VDC, drawing 0.030 A and consuming 0.72 W, with a rated speed of 4200 rpm, air flow of 4.2 CFM, and static pressure of 0.060 inAq. Noise level is 21.0 dB(A), and the unit weighs 17.0 g. The frame and impeller are made of UL94V-0 plastic. Operating temperature ranges from -10°C to 70°C, with a life expectancy of 70,000 hours.

Suppliers

Company
Product
Description
Supplier Links
40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010DBLW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04010DBLW11
40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04010DBLW11
FAD1-04010DBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-04010DBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - FAD1-04010DBLW11-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
FAD1-04010DBLW11-ND
DC Brushless Fans (BLDC) FAD1-04010DBLW11-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 4.2 CFM (0.118m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 4.2 CFM (0.118m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 40x10mm Ball 24VDC WIRE

DC Fans DC FAN 40x10mm Ball 24VDC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DBLW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04010DBLW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04010DBLW11
FAN AXIAL 40X10MM 24VDC WIRE

FAN AXIAL 40X10MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04010DBLW11 FAD1-04010DBLW11-ND FAD1-04010DBLW11 FAD1-04010DBLW11
Product Name 40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr) 4.2 SCFM (7.14 m³/hr) 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr) 0.0600 in H2O (0.1121 Torr)
Maximum Sound Level 21 dbA 21 dbA 21 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7561 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
30x30x10mm, 12 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers