Qualtek Electronics Corp. 92x92x38mm, 100-240VAC, 67.69CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-09238WBHT12

Description
FMA1-09238WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-09238WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92x92x38mm, 100-240VAC, 67.69CFM, Terminal, IP54, Ball Bearing EC Axial Fan - FMA1-09238WBHT12 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x38mm, 100-240VAC, 67.69CFM, Terminal, IP54, Ball Bearing EC Axial Fan
FMA1-09238WBHT12
92x92x38mm, 100-240VAC, 67.69CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-09238WBHT12
FMA1-09238WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

FMA1-09238WBHT12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

Supplier's Site Datasheet
AC Fans - Q1276-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q1276-ND
AC Fans Q1276-ND
Fan Tubeaxial 100 ~ 240VAC Square - 92mm L x 92mm H Ball 67.7 CFM (1.90m³/min) 2 Terminals

Fan Tubeaxial 100 ~ 240VAC Square - 92mm L x 92mm H Ball 67.7 CFM (1.90m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans EC FAN, 92x92x38mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, TERMINALS

AC Fans EC FAN, 92x92x38mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, TERMINALS

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FMA1-09238WBHT12 Q1276-ND FMA1-09238WBHT12
Product Name 92x92x38mm, 100-240VAC, 67.69CFM, Terminal, IP54, Ball Bearing EC Axial Fan AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.69 SCFM (115 m³/hr) 67.7 SCFM (115 m³/hr)
Maximum Static Pressure 0.2900 in H2O (0.5418 Torr) 0.2880 in H2O (0.5381 Torr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 100 to 240 volts 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06025BSMW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
AC Fans - Q561-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-05010BAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers