Qualtek Electronics Corp. 80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan FMA1-08038WBLW13-55

Description
FMA1-08038WBLW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08038WBLW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan - FMA1-08038WBLW13-55 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan
FMA1-08038WBLW13-55
80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan FMA1-08038WBLW13-55
FMA1-08038WBLW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

FMA1-08038WBLW13-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08038WBLW13-55
Product Name 80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.61 SCFM (52.03 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads,B all Bearing DC Axial Fan - FAD1-04020BBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-04010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers