Qualtek Electronics Corp. AC Fans FAA1-12025NBMT31

Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q586-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q586-ND
AC Fans Q586-ND
Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC FAN 120x25mm Ball 115VAC TERM

AC Fans AC FAN 120x25mm Ball 115VAC TERM

Buy Now Datasheet
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics - 45T8692 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics
45T8692
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics 45T8692
AC AXIAL FAN, 120MM, 71CFM, 44.1DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:44.1dBA; Power Rating:20.7W RoHS Compliant: Yes

AC AXIAL FAN, 120MM, 71CFM, 44.1DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:44.1dBA; Power Rating:20.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-12025NBMT31 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
FAA1-12025NBMT31
Fans, Thermal Management - Fans - AC Fans FAA1-12025NBMT31
FAN AXIAL 120X25MM 115VAC TERM

FAN AXIAL 120X25MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q586-ND FAA1-12025NBMT31 45T8692 FAA1-12025NBMT31
Product Name AC Fans AC Fans Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr) 71 SCFM (121 m³/hr) 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
Maximum Sound Level 44.1 dbA 44.1 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
AX12B004-S280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-S280-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 10.5 amps
View Details
DC Brushless Fans (BLDC) - FAD1-04010BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details