Qualtek Electronics Corp. 40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-04010BHHW11

Description
FAD1-04010BHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-04010BHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHHW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-04010BHHW11
40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-04010BHHW11
FAD1-04010BHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-04010BHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 40x10mm 5VDC Hydro WIRE

DC Fans DC FAN 40x10mm 5VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHHW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04010BHHW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04010BHHW11
FAN AXIAL 40X10MM 5VDC WIRE

FAN AXIAL 40X10MM 5VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04010BHHW11 FAD1-04010BHHW11 FAD1-04010BHHW11
Product Name 40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr) 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-04010DAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers
40x40x20mm, 12 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020CBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
5 suppliers