The FMA1-06025WBHW12 is a 60x60x25mm brushless EC axial fan with two ball bearings, rated for 100-240 VAC, delivering 16.78 CFM (0.48 CMM) at 4500 rpm with a static pressure of 59.62 Pa and a noise level of 35.3 dB(A). It features UL 1007 AWG 22, 300mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -20°C to 70°C, and a rated life of 70,000 hours at 40°C. The fan is IP54 rated and complies with UL, cUL, and CE standards.
FMA1-06025WBHW12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Fan Tubeaxial 100 ~ 240VAC Square - 60mm L x 60mm H Ball 16.8 CFM (0.470m³/min) 2 Wire Leads
EC FAN, 60X60X25MM, 2-BALL BEARI
AC Fans EC FAN, 60x60x25mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, WIRE LEADS
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FMA1-06025WBHW12 | Q1267-ND | FMA1-06025WBHW12 | FMA1-06025WBHW12 |
| Product Name | 60x60x25mm, 100-240VAC, 16.78CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 16.78 SCFM (28.52 m³/hr) | 16.8 SCFM (28.56 m³/hr) | 16.8 SCFM (28.56 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | 0.2390 in H2O (0.4465 Torr) | ||
| Maximum Sound Level | 35.3 dbA | 35.3 dbA | 35.3 dbA | |
| Nominal Voltage | 100 to 240 volts | 100 to 240 volts | 100 to 240 volts |