Qualtek Electronics Corp. 50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-05010BBHW11

Description
FAD1-05010BBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-05010BBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-05010 series is a 50mm x 50mm x 10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, two ball or hydrodynamic bearings, and UL 1007 AWG 26 wire leads. The ball bearing variant operates from -10°C to 70°C with a life expectancy of 70,000 hours. The HW11 model configuration delivers 5000 rpm, 10.3 CFM (0.291 CMM), and 2.540 mmAq static pressure at 27.5 dB(A) noise, with power consumption varying by voltage: 1.92 W at 24 VDC, 1.44 W at 12 VDC, and 1.10 W at 5 VDC.

Datasheet Summary
Powered by GS/AI

The FAD1-05010 series is a 50mm x 50mm x 10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, two ball or hydrodynamic bearings, and UL 1007 AWG 26 wire leads. The ball bearing variant operates from -10°C to 70°C with a life expectancy of 70,000 hours. The HW11 model configuration delivers 5000 rpm, 10.3 CFM (0.291 CMM), and 2.540 mmAq static pressure at 27.5 dB(A) noise, with power consumption varying by voltage: 1.92 W at 24 VDC, 1.44 W at 12 VDC, and 1.10 W at 5 VDC.

Suppliers

Company
Product
Description
Supplier Links
50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBHW11 - Qualtek Electronics Corp.
Mentor, OH, United States
50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-05010BBHW11
50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-05010BBHW11
FAD1-05010BBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-05010BBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-05010BBHW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-05010BBHW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-05010BBHW11
FAN AXIAL 50X10.5MM 5VDC WIRE

FAN AXIAL 50X10.5MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 50x10mm Ball 5VDC WIRE

DC Fans DC FAN 50x10mm Ball 5VDC WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-05010BBHW11 FAD1-05010BBHW11 FAD1-05010BBHW11
Product Name 50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr) 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 27.5 dbA 27.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 17B6439 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q577-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers
Power Cord; For Use With Qualtek Electronics - 17B6501 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details