FAD1-04020CHAW11 is a 40x40x20mm, 12 VDC, brushless DC axial fan with a hydrodynamic bearing, delivering 8.802 CFM at 7800 rpm and 7.112 mmAq static pressure, with a noise level of 36.0 dB(A) and 28.0 g weight. It uses UL 1007 AWG 26, 295mm wire leads, has a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a rated life of 50,000 hours. It carries CE and TUV approvals only.
FAD1-04020CHAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
FAN AXIAL 40X20MM 12VDC WIRE
DC Fans DC FAN 40x20mm hydro 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020CHAW11 | FAD1-04020CHAW11 | FAD1-04020CHAW11 |
| Product Name | 40x40x20mm, 12 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 4.49 SCFM (7.63 m³/hr) | 4.5 SCFM (7.65 m³/hr) | |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 17.5 dbA | 17.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |