Qualtek Electronics Corp. 172x150x51mm, 24 VDC, 220 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251DBAW32-L

Description
FDD1-17251DBAW32-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FDD1-17251DBAW32-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDD1-17251DBAW32-L is a 172x150x51mm DC axial fan designed for efficient airflow and durability. It operates at 24 VDC and can achieve a maximum airflow of 220 CFM. The fan features a brushless DC motor with integrated IC protection and utilizes two ball bearings for enhanced reliability. It is constructed with an aluminum alloy frame and a UL94V-0 rated plastic impeller, making it suitable for a wide range of applications. The operating temperature range is from -20¬8C to 70¬8C, and it has a life expectancy of 100,000 hours. The fan is equipped with 360mm long UL 1007 AWG 22 wire leads for easy connection. Noise levels at maximum airflow are measured at 52 dB/A.

Datasheet Summary
Powered by GS/AI

The FDD1-17251DBAW32-L is a 172x150x51mm DC axial fan designed for efficient airflow and durability. It operates at 24 VDC and can achieve a maximum airflow of 220 CFM. The fan features a brushless DC motor with integrated IC protection and utilizes two ball bearings for enhanced reliability. It is constructed with an aluminum alloy frame and a UL94V-0 rated plastic impeller, making it suitable for a wide range of applications. The operating temperature range is from -20¬8C to 70¬8C, and it has a life expectancy of 100,000 hours. The fan is equipped with 360mm long UL 1007 AWG 22 wire leads for easy connection. Noise levels at maximum airflow are measured at 52 dB/A.

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24 VDC, 220 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17251DBAW32-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24 VDC, 220 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17251DBAW32-L
172x150x51mm, 24 VDC, 220 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251DBAW32-L
FDD1-17251DBAW32-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17251DBAW32-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBAW32-L
Product Name 172x150x51mm, 24 VDC, 220 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

30x30x10mm, 5 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025BBHW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Fan Retainer; Accessory Type Qualtek Electronics - 96B1264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details