FAD1-04020BBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.8 CFM (0.246m³/min) 2 Wire Leads
DC Fans DC FAN 40x20mm Ball 5VDC WIRE
FAN AXIAL 40X20MM BALL 5VDC WIRE
DC AXIAL FAN, 40MM, 8.802CFM, 36DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.802CFM; Noise Rating:36dBA; Power Rating:1.25W; IP Rating:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020BBHW11 | Q616-ND | FAD1-04020BBHW11 | FAD1-04020BBHW11 | 45T8850 |
| Product Name | 40x40x20mm, 5 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, 40Mm, 8.802Cfm, 36Dba; Supply Voltage Vdc Qualtek Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 8.8 SCFM (14.96 m³/hr) | 8.8 SCFM (14.96 m³/hr) | 8.8 SCFM (14.96 m³/hr) | 8.8 SCFM (14.96 m³/hr) | |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | 0.2800 in H2O (0.5231 Torr) | |||
| Maximum Sound Level | 36 dbA | 36 dbA | 36 dbA | ||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | 5 volts |