Qualtek Electronics Corp. 172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW39-56

Description
FDD1-17251CBAW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet
Description
FDD1-17251CBAW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan - FDD1-17251CBAW39-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan
FDD1-17251CBAW39-56
172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW39-56
FDD1-17251CBAW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FDD1-17251CBAW39-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251CBAW39-56
Product Name 172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025BBHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04020CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers