Qualtek Electronics Corp. Fans and Blowers - 09150-G 09150-G

Description
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214353-09150-G Packaging: Bulk Color: Black Length: 39.87 mm Thickness: 4.826 mm Height: 39.878 mm Material: Plastic Width: 39.878 mm Diameter: 32 mm Categories: Fans and Blowers Case / Package: Axial Alternative Parts (Cross-Reference): 09150G; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214353-09150-G Packaging: Bulk Color: Black Length: 39.87 mm Thickness: 4.826 mm Height: 39.878 mm Material: Plastic Width: 39.878 mm Diameter: 32 mm Categories: Fans and Blowers Case / Package: Axial Alternative Parts (Cross-Reference): 09150G; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - 09150-G - 1214353-09150-G - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - 09150-G
1214353-09150-G
Fans and Blowers - 09150-G 1214353-09150-G
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214353-09150-G Packaging: Bulk Color: Black Length: 39.87 mm Thickness: 4.826 mm Height: 39.878 mm Material: Plastic Width: 39.878 mm Diameter: 32 mm Categories: Fans and Blowers Case / Package: Axial Alternative Parts (Cross-Reference): 09150G; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Qualtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214353-09150-G
Packaging: Bulk
Color: Black
Length: 39.87 mm
Thickness: 4.826 mm
Height: 39.878 mm
Material: Plastic
Width: 39.878 mm
Diameter: 32 mm
Categories: Fans and Blowers
Case / Package: Axial
Alternative Parts (Cross-Reference): 09150G;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1214353-09150-G
Product Name Fans and Blowers - 09150-G
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details