Qualtek Electronics Corp. 30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010CHHW11

Description
FAD1-03010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote Datasheet
Description
FAD1-03010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHHW11 - Qualtek Electronics Corp.
Mentor, OH, United States
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-03010CHHW11
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010CHHW11
FAD1-03010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

FAD1-03010CHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 30x10mm 12VDC Hydro WIRE

DC Fans DC FAN 30x10mm 12VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010CHHW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-03010CHHW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-03010CHHW11
FAN AXIAL 30X10MM 12VDC WIRE

FAN AXIAL 30X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-03010CHHW11 FAD1-03010CHHW11 FAD1-03010CHHW11
Product Name 30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr) 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details
DC Brushless Fans (BLDC) - FAD1-04010DAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-03010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
2 suppliers
FAN 120X38MM BALL 115VAC TERM - 70111344 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level 39.2 to 44.5 dbA
View Details