The FDD1-17238CBMW43 is a 172x150x38mm DC axial fan designed for efficient cooling applications. It operates at 12 VDC and has a maximum airflow of 275 CFM. The fan features a brushless DC motor with integrated IC protection and utilizes two ball bearings for enhanced reliability. It is constructed with a steel impeller and an aluminum alloy frame, allowing it to operate within a temperature range of -20°C to 70°C. The fan is equipped with 360mm long UL 1007 AWG 22 wire leads for easy connection. It has a life expectancy of 50,000 hours and includes an alarm output function. The noise level at maximum airflow is measured at 60 dB/A. This fan is suitable for applications requiring robust airflow and durability.
FDD1-17238CBMW43 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238CBMW43 |
| Product Name | 172x150x38mm, 12 VDC, 275 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 275 SCFM (467 m³/hr) |
| Maximum Static Pressure | 0.9090 in H2O (1.7 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 12 volts |