Qualtek Electronics Corp. 172x150x38mm, 12VDC, 210 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238CBAW4C-L

Description
FDD1-17238CBAW4C-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17238CBAW4C-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 12VDC, 210 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), Ball Bearing DC Axial Fan - FDD1-17238CBAW4C-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 12VDC, 210 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), Ball Bearing DC Axial Fan
FDD1-17238CBAW4C-L
172x150x38mm, 12VDC, 210 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238CBAW4C-L
FDD1-17238CBAW4C-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)

FDD1-17238CBAW4C-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm (RD) & Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238CBAW4C-L
Product Name 172x150x38mm, 12VDC, 210 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
30x30x10mm, 12 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
60x60x25mm, 12 VDC, 31.643 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBKW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
2 suppliers