The FAD1-04010CHAW11 is a 40x40x10mm brushless DC axial fan with a hydrodynamic bearing, operating at 12 VDC, rated for 6800 rpm, 0.198 CMM (7.0 CFM) air flow, and 4.318 mmAq static pressure, with a noise level of 29.0 dB(A) and a weight of 17.0 g. It features UL 1007 AWG 26, 300mm wire leads, plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours. Impedance protection is integrated into the motor.
FAD1-04010CHAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 40X10MM 12VDC WIRE
DC Fans DC FAN 40x10mm hydro12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010CHAW11 | FAD1-04010CHAW11 | FAD1-04010CHAW11 |
| Product Name | 40x40x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 3.3 SCFM (5.61 m³/hr) | 3.3 SCFM (5.61 m³/hr) | |
| Maximum Static Pressure | 0.0440 in H2O (0.0822 Torr) | ||
| Maximum Sound Level | 14 dbA | 14 dbA | |
| Nominal Voltage | 12 volts | 12 volts |