The FAD1-05010 series is a 50mm x 50mm x 10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, two ball or hydro dynamic bearings, and UL 1007 AWG 26, 290mm wire leads. It operates from -10°C to 70°C with a life expectancy of 70,000 hours for the two ball bearing variant. The FAD1-05010B MW11 model operates at 5 VDC with a current draw of 0.13 A, consuming 0.65 W,producing 9.000 CFM airflow at 4300 rpm, and generating a noise level of 24.0 dB. The part number FAD1-05010BBMW11 is not explicitly listed, but the designated variant FAD1-05010B MW11 is present and matches in all key specifications. The series is impedance protected and meets UL94V-0 material standards. Weight is 18.0 g.
FAD1-05010BBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 50x10mm Ball 5VDC WIRE
FAN AXIAL 50X10.5MM 5VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010BBMW11 | FAD1-05010BBMW11 | FAD1-05010BBMW11 |
| Product Name | 50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) | |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 24 dbA | 24 dbA | |
| Nominal Voltage | 5 volts | 5 volts |