Qualtek Electronics Corp. 133x80mm, 115VAC, 165CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan FDA5-13380NBKW3F

Description
FDA5-13380NBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours
Request a Quote Datasheet
Description
FDA5-13380NBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133x80mm, 115VAC, 165CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan - FDA5-13380NBKW3F - Qualtek Electronics Corp.
Mentor, OH, United States
133x80mm, 115VAC, 165CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan
FDA5-13380NBKW3F
133x80mm, 115VAC, 165CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan FDA5-13380NBKW3F
FDA5-13380NBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours

FDA5-13380NBKW3F AC Centrifugal Fan
Features:
Motor: AC Induction Motor
Motor Protection: Thermal Protected
Bearing Type: Two Ball
Connection: UL 1015 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Rotor Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDA5-13380NBKW3F
Product Name 133x80mm, 115VAC, 165CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr)
Maximum Static Pressure 0.8270 in H2O (1.55 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06020BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7320 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details