Qualtek Electronics Corp. AC Fans FAA1-08025NBHW31

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q560-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q560-ND
AC Fans Q560-ND
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 21.0 CFM (0.588m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC FAN 80x25mm Ball 115VAC WIRE

AC Fans AC FAN 80x25mm Ball 115VAC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-08025NBHW31 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
FAA1-08025NBHW31
Fans, Thermal Management - Fans - AC Fans FAA1-08025NBHW31
FAN AXIAL 80X25MM 115VAC WIRE

FAN AXIAL 80X25MM 115VAC WIRE

Supplier's Site
Ac Axial Fan, 80Mm, 21Cfm, 27.8Dba; Nominal Rated Voltage Ac Qualtek Electronics - 45T8637 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 80Mm, 21Cfm, 27.8Dba; Nominal Rated Voltage Ac Qualtek Electronics
45T8637
Ac Axial Fan, 80Mm, 21Cfm, 27.8Dba; Nominal Rated Voltage Ac Qualtek Electronics 45T8637
AC AXIAL FAN, 80MM, 21CFM, 27.8DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:27.8dBA; Power Rating:5.8W; IP Rating:-RoHS Compliant: Yes

AC AXIAL FAN, 80MM, 21CFM, 27.8DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:27.8dBA; Power Rating:5.8W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q560-ND FAA1-08025NBHW31 FAA1-08025NBHW31 45T8637
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Ac Axial Fan, 80Mm, 21Cfm, 27.8Dba; Nominal Rated Voltage Ac Qualtek Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr) 21 SCFM (35.69 m³/hr) 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
Maximum Sound Level 27.8 dbA 27.8 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 298DZ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details