FAD1-12738EBTW12 is a 127x127x38mm brushless DC axial fan with two ball bearings and UL 1007 AWG 24, 285mm wire leads. It operates at 48 VDC, drawing 0.64 A and consuming 30.72 W, with a maximum air flow of 6.853 CMM (242 CFM) and a maximum static pressure of 15.75 mmAq at 4500 rpm. The fan produces a noise level of 64.5 dB(A) when measured at one meter from the intake axis. Both impeller and frame are made of plastic rated UL94V-0. The operating temperature range is -10°C to 70°C and the expected life is 70,000 hours. The unit weighs 370 g.
FAD1-12738EBTW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 127x38mm 48VDC Ball WIRE
FAN AXIAL 127X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738EBTW12 | FAD1-12738EBTW12 | FAD1-12738EBTW12 |
| Product Name | 127x127x38mm, 48VDC, 242 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 242 SCFM (411 m³/hr) | 242 SCFM (411 m³/hr) | |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) | ||
| Maximum Sound Level | 64.5 dbA | 64.5 dbA | |
| Nominal Voltage | 48 volts | 48 volts |